Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
This product is general usage and suitable for many different applications. |
Description | BAY73 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 125 |
VF Max (V) | 1 |
IR Max (µA) | 0.005 |
IF Max (A) | 0.5 |
trr Max (ns) | 1000 |
CD Max (pF) | 8 |
Package Type | Axial Lead |
Small Signal Diode, Single, 125 V, 500 Ma, 1 V, 1 S, 4 A Rohs Compliant: Yes |Onsemi BAY73 | Newark Electronics |
DIODE, FAST, 0.5A, 125V, DO-35 | element14 |
125V GP DIODE DO-35 | Future Electronics |
Diode Small Signal Switching 125V 0.5A 2-Pin DO-35 Bulk | Avnet America |
Where can I find additional details, specifications and documents for a BAY73?
Additional datasheets, footprints and schematics for BAY73 are listed on our Part Details page. You can also find images and similar parts to BAY73 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAY73 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAY73 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAY73 fall under?
The BAY73 is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAY73 when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAY73 you can contact the distributor directly for product support, shipping queries etc.
Is the BAY73 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAY73 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for BAY73.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAY73 often in real-time on the comparison pages.
What if I can't find stock of BAY73?
You can fill out our help required form which you can use to request a quote for BAY73 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.