Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Unknown |
DIODE, SMALL SIGNAL, DO-35 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 300mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-204AH |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a BAW62?
Additional datasheets, footprints and schematics for BAW62 are listed on our Part Details page. You can also find images and similar parts to BAW62 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAW62 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAW62 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAW62 you can contact the distributor directly for product support, shipping queries etc.
Is the BAW62 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAW62 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BAW62.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAW62 often in real-time on the comparison pages.
What if I can't find stock of BAW62?
You can fill out our help required form which you can use to request a quote for BAW62 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.