Status: | Active |
---|---|
Series: | BAW56W |
RoHS: | Compliant |
Prices starting from US$0.0109
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
14,420
in stock
|
Buy Now | |
Future Electronics
from US$0.0112
|
54,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0300
|
14,420
in stock
|
Buy Now | |
element14
from US$0.0485
|
14,420
in stock
|
Buy Now | |
Avnet America
from US$0.0119
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0168
|
5,780
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,000
in stock
|
Buy Now | |
RS Americas
from US$0.0210
|
-
|
Buy Now | |
Avnet Asia
from US$0.0109
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Applications |
---|
ESD Protection |
Data Line Protection |
Steering Logic |
End Products |
---|
Polarity Reversal Protection |
Inductive Load Protection |
Description | BAW56W |
---|---|
Compliance | Pb-free Halide free |
Configuration | Common Anode |
VR Min (V) | 70 |
VF Max (V) | 1 |
IR Max (µA) | 2.5 |
IF Max (A) | 0.2 |
trr Max (ns) | 6 |
CD Max (pF) | 2 |
Package Type | SC-70-3 / SOT-323-3 |
BAW56WT1 Series 70 V 200 mA Surface Mount Dual Switching Diode - SC-70 | Future Electronics |
Diode, Switching, 70V, Sc-70 | Newark Electronics |
DIODE, SWITCHING, 70V, SC-70 | element14 |
Diode Small Signal Switching 70V 0.2A 3-Pin SC-70 T/R | Avnet America |
Diode: switching | Transfer Multisort Elektronik |
ON Semi BAW56WT1G, Dual SMT Switching Diode, CommonAnode,70V 200mA,6ns,3-Pin SC-70 | ON Semiconductor BAW56WT1G | RS Americas |
Where can I find additional details, specifications and documents for a BAW56WT1G?
Additional datasheets, footprints and schematics for BAW56WT1G are listed on our Part Details page. You can also find images and similar parts to BAW56WT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAW56WT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAW56WT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAW56WT1G fall under?
The BAW56WT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAW56WT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAW56WT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BAW56WT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAW56WT1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for BAW56WT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAW56WT1G often in real-time on the comparison pages.
What if I can't find stock of BAW56WT1G?
You can fill out our help required form which you can use to request a quote for BAW56WT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.