Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0024
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0350
|
2,574
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0255
|
2,825
in stock
|
Buy Now | |
Newark Electronics
from US$0.0350
|
2,574
in stock
|
Buy Now | |
element14
from US$0.0374
|
2,574
in stock
|
Buy Now | |
Distrelec
from US$0.0428
|
2,023
in stock
|
Buy Now | |
Rutronik
from US$0.0024
|
-
|
Buy Now |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Dual, Com. Anode |
Polarity | Anode, Cathode |
Power Rating (mW) | 200 mW |
ESD Diodes (Y|N) | No |
Peak RepetitiveReverse VoltageVRRM (V) | 75 V |
Reverse Recovery Time trr (ns) | 4 ns |
Maximum Average Rectifier Current IO (mA) | 150 mA |
Maximum Peak Forward Surge Current IFSM (A) | 2 A |
Forward Voltage Drop VF @ IF (mA) | 1 mA |
Maximum ReverseCurrent IR (µA) | 2.5 µA |
TotalCapacitance CT (pF) | 2 pF |
VF(V) Max @ IF=100mA | 1 |
V(BR)R (V) Min @IR=100?A | 75@2.5?A |
Trr(ns) Max @ IF=IR=10 mA, Irr=0.1xIR, RL=100? | 4 |
Maximum Reverse Current IR @ VR (V) | 75 V |
VF(V) Max @ IF=10mA | 0.855 |
IR(uA) Max @ VR=80V | 2.5?A@75V |
CT(pF) Max @ VR = 0V, f = 1MHz | 2 |
Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Applications |
---|
ESD Protection |
Data Line Protection |
Steering Logic |
End Products |
---|
Polarity Reversal Protection |
Inductive Load Protection |
Status: | Unknown |
---|---|
Series: | BAW56 Series |
RoHS: | Unknown |
Diode Configuration | Dual Common Anode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 300mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 2A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-323 |
No. of Pins | 3Pins |
Product Range | BAW56 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Ultrafast Recovery |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Small Signal Diode, Dual Common Anode, 75 V, 300 Ma, 1.25 V, 4 Ns, 2 A Rohs Compliant: Yes |Diodes Inc. BAW56W | Newark Electronics |
DIODE, SS, DUAL, 75V, 0.15A, SOT323-3 | element14 |
Where can I find additional details, specifications and documents for a BAW56W?
Additional datasheets, footprints and schematics for BAW56W are listed on our Part Details page. You can also find images and similar parts to BAW56W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAW56W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAW56W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAW56W fall under?
The BAW56W is listed under Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAW56W when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAW56W you can contact the distributor directly for product support, shipping queries etc.
Is the BAW56W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for BAW56W have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for BAW56W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAW56W often in real-time on the comparison pages.
What if I can't find stock of BAW56W?
You can fill out our help required form which you can use to request a quote for BAW56W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.