Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0051
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0463
|
600
in stock
|
Buy Now | |
Chip One Stop
from US$0.0051
|
14,540
in stock
|
Buy Now | |
CoreStaff
from US$0.0430
|
2,740
in stock
|
Buy Now | |
element14
from US$0.0316
|
454
in stock
|
Buy Now | |
Farnell
from US$0.07
|
454
in stock
|
Buy Now | |
Newark Electronics
from US$0.0380
|
-
|
Buy Now | |
Avnet America
from US$0.0230
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Configuration | Dual Common Anode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 80V |
Forward Current If(AV) | 125mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Switching Diode 100V 215mA SOT-23 | RS |
DIODE, SMALL SIGNAL, 0.125A, 80V, SOT23 | element14 |
Diode, Small Signal, 0.125A, 80V, Sot23 | Newark Electronics |
Hyper-Fast Recovery Rectifier 125mA 3-Pin SOT-23 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a BAW56HMT116?
Additional datasheets, footprints and schematics for BAW56HMT116 are listed on our Part Details page. You can also find images and similar parts to BAW56HMT116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAW56HMT116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAW56HMT116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAW56HMT116 fall under?
The BAW56HMT116 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to BAW56HMT116 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAW56HMT116 you can contact the distributor directly for product support, shipping queries etc.
Is the BAW56HMT116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAW56HMT116 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, element14 and Farnell have stock available or on a lead time for BAW56HMT116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAW56HMT116 often in real-time on the comparison pages.
What if I can't find stock of BAW56HMT116?
You can fill out our help required form which you can use to request a quote for BAW56HMT116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.