Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0185
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.0185
|
-
|
Buy Now |
Diode Configuration | Dual Common Anode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 70V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 6ns |
Forward Surge Current Ifsm Max | 500mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current If @ Vf | 10mA |
Current Ifsm | 500mA |
Junction Temperature Tj Max | 150°C |
Reverse Voltage Vr Max | 75V |
SMD Marking | A1 |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a BAW56 RF?
Additional datasheets, footprints and schematics for BAW56 RF are listed on our Part Details page. You can also find images and similar parts to BAW56 RF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAW56 RF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAW56 RF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAW56 RF fall under?
The BAW56 RF is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAW56 RF when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAW56 RF you can contact the distributor directly for product support, shipping queries etc.
Is the BAW56 RF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAW56 RF have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for BAW56 RF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAW56 RF often in real-time on the comparison pages.
What if I can't find stock of BAW56 RF?
You can fill out our help required form which you can use to request a quote for BAW56 RF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.