Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0190
Diode Configuration | Dual Common Anode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 85V |
Forward Current If(AV) | 160mA |
Forward Voltage VF Max | 1.25V |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
BAV156 Series 4 A 85 V 250 mW Dual Surface Mount Low Leakage Diode - SOT-23 | Future Electronics |
Ss Diode, 85V, 0.14A, Sot-23, 3Pin Rohs Compliant: Yes |Diodes Inc. BAW156-7-F | Newark Electronics |
SS DIODE, 85V, 0.14A, SOT-23, 3PIN | element14 |
Diode Switching 85V 0.16A 3-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BAW156-7-F.?
Additional datasheets, footprints and schematics for BAW156-7-F. are listed on our Part Details page. You can also find images and similar parts to BAW156-7-F. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAW156-7-F. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAW156-7-F. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAW156-7-F. fall under?
The BAW156-7-F. is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAW156-7-F. when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAW156-7-F. you can contact the distributor directly for product support, shipping queries etc.
Is the BAW156-7-F. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BAW156-7-F. have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for BAW156-7-F..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAW156-7-F. often in real-time on the comparison pages.
What if I can't find stock of BAW156-7-F.?
You can fill out our help required form which you can use to request a quote for BAW156-7-F. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.