Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Dual, Com. Anode |
Polarity | Anode, Cathode |
Power Rating (mW) | 250 mW |
ESD Diodes (Y|N) | No |
Peak RepetitiveReverse VoltageVRRM (V) | 85 V |
Reverse Recovery Time trr (ns) | 3000 ns |
Maximum Average Rectifier Current IO (mA) | 160 mA |
Maximum Peak Forward Surge Current IFSM (A) | 4 A |
Forward Voltage Drop VF @ IF (mA) | 1.1 mA |
Maximum ReverseCurrent IR (µA) | 0.005 µA |
TotalCapacitance CT (pF) | 3 pF |
VF(V) Max @ IF=100mA | 1 |
V(BR)R (V) Min @IR=100?A | 85 |
Trr(ns) Max @ IF=IR=10 mA, Irr=0.1xIR, RL=100? | 3000 |
Maximum Reverse Current IR @ VR (V) | 75 V |
VF(V) Max @ IF=10mA | 0.855 |
IR(uA) Max @ VR=80V | 5nA@75V |
Where can I find additional details, specifications and documents for a BAW156?
Additional datasheets, footprints and schematics for BAW156 are listed on our Part Details page. You can also find images and similar parts to BAW156 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAW156 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAW156 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAW156 fall under?
The BAW156 is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive diodes > Automotive switching diodes > Automotive low leakage current switching diodes.
Can I view similar or alternative parts?
You can view similar parts to BAW156 when available in the Automotive low leakage current switching diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAW156 you can contact the distributor directly for product support, shipping queries etc.
Is the BAW156 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAW156 have stock available?
There is no stock from authorised distributors for BAW156.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAW156 often in real-time on the comparison pages.
What if I can't find stock of BAW156?
You can fill out our help required form which you can use to request a quote for BAW156 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.