Status: | Unknown |
---|---|
Series: | M18 Series |
RoHS: | Unknown |
Sensing Range Max | 5mm |
---|---|
Thread Size - Metric | M18 |
Sensor Output | Analogue |
Supply Voltage DC Min | 24V |
Supply Voltage DC Max | 30V |
Product Range | M18 Series |
SVHC | No SVHC (17-Dec-2015) |
Frequency Response Max | 500Hz |
Sensing Range | 1mm to 5mm |
Sensor Input | Inductive |
Proximity Switch, Analogue, M18 | Newark Electronics |
PROXIMITY SWITCH, ANALOGUE, M18 | element14 |
Where can I find additional details, specifications and documents for a BAW M18MI-UAC50B-S04G?
Additional datasheets, footprints and schematics for BAW M18MI-UAC50B-S04G are listed on our Part Details page. You can also find images and similar parts to BAW M18MI-UAC50B-S04G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAW M18MI-UAC50B-S04G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAW M18MI-UAC50B-S04G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAW M18MI-UAC50B-S04G fall under?
The BAW M18MI-UAC50B-S04G is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to BAW M18MI-UAC50B-S04G when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAW M18MI-UAC50B-S04G you can contact the distributor directly for product support, shipping queries etc.
Is the BAW M18MI-UAC50B-S04G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAW M18MI-UAC50B-S04G have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BAW M18MI-UAC50B-S04G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAW M18MI-UAC50B-S04G often in real-time on the comparison pages.
What if I can't find stock of BAW M18MI-UAC50B-S04G?
You can fill out our help required form which you can use to request a quote for BAW M18MI-UAC50B-S04G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.