Status: | Unknown |
---|---|
Series: | BAV99 Series |
RoHS: | Unknown |
Prices starting from US$0.0105
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0111
|
5,538,000
in stock
|
Buy Now | |
Avnet America
from US$0.0105
|
2,010,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0134
|
330,000
in stock
|
Buy Now | |
RS
from US$0.0338
|
189,000
in stock
|
Buy Now | |
element14
from US$0.0324
|
147,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.0182
|
80,524
in stock
|
Buy Now | |
Newark Electronics
from US$0.0400
|
75,465
in stock
|
Buy Now | |
Farnell
from US$0.0375
|
75,465
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0193
|
23,324
in stock
|
Buy Now | |
Avnet Silica
-
|
636,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
579,000
in stock
|
Buy Now | |
Kruse
-
|
222,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
-
|
Buy Now |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-323 |
No. of Pins | 3Pins |
Product Range | BAV99 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Ultrafast Recovery |
Operating Temperature Min | -65°C |
BAV99 Series 100 V 150 mA Surface Mount High Speed Switching Diode - SOT-323 | Future Electronics |
Diode Switching 100V 0.15A 3-Pin SC-70 T/R | Avnet America |
Small signal diode,BAV99W 0.125A 85V | RS |
DIODE, DUAL, 0.15A, 100V, SOT-323 | element14 |
Small Signal Diode, 0.15A, 100V, Sot-323 | Newark Electronics |
Diode: switching | Transfer Multisort Elektronik |
DIO 2X1S BAV99W SOT 323 3P | Kruse |
Nexperia High-Speed Switching Diode, 1.5 pF, SOT-323 | Distrelec |
Where can I find additional details, specifications and documents for a BAV99W 115?
Additional datasheets, footprints and schematics for BAV99W 115 are listed on our Part Details page. You can also find images and similar parts to BAV99W 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV99W 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV99W 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV99W 115 fall under?
The BAV99W 115 is listed under Semiconductors - Discretes > Diodes > Miscellaneous Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV99W 115 when available in the Miscellaneous Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV99W 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BAV99W 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAV99W 115 have stock available?
Authorised distributors including Future Electronics, Avnet America, Avnet Asia, RS and element14 have stock available or on a lead time for BAV99W 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV99W 115 often in real-time on the comparison pages.
What if I can't find stock of BAV99W 115?
You can fill out our help required form which you can use to request a quote for BAV99W 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.