Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0228
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0237
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0394
|
2,046,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0270
|
168,000
in stock
|
Buy Now | |
Avnet America
from US$0.0228
|
168,000
in stock
|
Buy Now | |
element14
from US$0.05
|
31,734
in stock
|
Buy Now | |
Farnell
from US$0.0500
|
31,519
in stock
|
Buy Now | |
Avnet Asia
from US$0.0288
|
15,000
in stock
|
Buy Now | |
Avnet Silica
-
|
375,000
in stock
|
Buy Now |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 215mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
Status: | Unknown |
---|---|
Series: | BAV99 Series |
RoHS: | Unknown |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 2A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-363 |
No. of Pins | 6Pins |
Product Range | BAV99 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Diode Type | Switching |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
BAV99DW Series 2 A 75 V 200 mW Surface Mount Switching Diode Array - SOT-363 | Future Electronics |
Fast Switching Diode Sot363 T&r 3K Rohs Compliant: Yes |Diodes Inc. BAV99DW-7-F | Newark Electronics |
Diode Switching 75V 0.215A 6-Pin SOT-363 T/R | Avnet America |
DIODE, SW ARRAY, QUAD, 75V, SC70-6 | element14 |
Diode Switch 2-2 Series 215mA 75V SOT363 | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 215mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BAV99DW-7-F?
Additional datasheets, footprints and schematics for BAV99DW-7-F are listed on our Part Details page. You can also find images and similar parts to BAV99DW-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV99DW-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV99DW-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV99DW-7-F fall under?
The BAV99DW-7-F is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV99DW-7-F when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV99DW-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the BAV99DW-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAV99DW-7-F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BAV99DW-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV99DW-7-F often in real-time on the comparison pages.
What if I can't find stock of BAV99DW-7-F?
You can fill out our help required form which you can use to request a quote for BAV99DW-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.