Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Dual Pair Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 300mA |
Forward Voltage VF Max | 1.25V |
Operating Temperature Max | 150°C |
Diode Case Style | DFN-EP |
No. of Pins | 6Pins |
RoHS Compliant | No |
Ss Diode, 75V, 0.3A, Dfn2020B, 6Pin Rohs Compliant: Yes |Diodes Inc. BAV99BRLP-7 | Newark Electronics |
BAV99BRLP Series 75 V 300 mA 500 mW SMT Switching Diode Array - DFN2020B-6 | Future Electronics |
Diode Switching 75V 0.3A 6-Pin DFN EP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BAV99BRLP-7.?
Additional datasheets, footprints and schematics for BAV99BRLP-7. are listed on our Part Details page. You can also find images and similar parts to BAV99BRLP-7. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV99BRLP-7. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV99BRLP-7. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV99BRLP-7. fall under?
The BAV99BRLP-7. is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV99BRLP-7. when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV99BRLP-7. you can contact the distributor directly for product support, shipping queries etc.
Is the BAV99BRLP-7. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAV99BRLP-7. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for BAV99BRLP-7..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV99BRLP-7. often in real-time on the comparison pages.
What if I can't find stock of BAV99BRLP-7.?
You can fill out our help required form which you can use to request a quote for BAV99BRLP-7. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.