Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0110
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0220
|
97,282
in stock
|
Buy Now | |
Newark Electronics
from US$0.0110
|
97,282
in stock
|
Buy Now | |
element14
from US$0.0213
|
97,282
in stock
|
Buy Now | |
Avnet America
from US$0.0113
|
40,000
in stock
|
Buy Now | |
Rutronik
from US$0.0171
|
20,000
in stock
|
Buy Now | |
Avnet Silica
-
|
380,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0119
|
-
|
Buy Now | |
Avnet Asia
from US$0.0126
|
-
|
Buy Now |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 300mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
RoHS Compliant | Yes |
Diode, Small Signal, 75V, 0.3A, Sot-23 | Newark Electronics |
DIODE, SMALL SIGNAL, 75V, 0.3A, SOT-23 | element14 |
Diode Switching 75V 0.3A 3-Pin SOT-23 T/R | Avnet America |
SI-DOUBLEDIODE 0,3A 75V SOT23 | Rutronik |
BAV99 Series Dual 75 V Surface Mount Switching Diode - SOT-23 | Future Electronics |
Where can I find additional details, specifications and documents for a BAV99-13-F?
Additional datasheets, footprints and schematics for BAV99-13-F are listed on our Part Details page. You can also find images and similar parts to BAV99-13-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV99-13-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV99-13-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV99-13-F fall under?
The BAV99-13-F is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV99-13-F when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV99-13-F you can contact the distributor directly for product support, shipping queries etc.
Is the BAV99-13-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAV99-13-F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Rutronik have stock available or on a lead time for BAV99-13-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV99-13-F often in real-time on the comparison pages.
What if I can't find stock of BAV99-13-F?
You can fill out our help required form which you can use to request a quote for BAV99-13-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.