Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0143
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0487
|
28,200
in stock
|
Buy Now | |
Future Electronics
from US$0.0143
|
60,000
in stock
|
Buy Now | |
element14
from US$0.0389
|
3,142
in stock
|
Buy Now | |
Newark Electronics
from US$0.0430
|
2,842
in stock
|
Buy Now | |
Farnell
from US$0.0367
|
2,842
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0195
|
2,320
in stock
|
Buy Now | |
Avnet Silica
-
|
318,000
in stock
|
Buy Now | |
Rutronik
from US$0.0197
|
-
|
Buy Now | |
Avnet America
from US$0.0143
|
-
|
Buy Now | |
RS Americas
from US$0.0370
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 300mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
RoHS Compliant | Yes |
BAV70W Series 2 A 75 V 200 mW Dual Surface Mount Switching Diode - SOT-323 | Future Electronics |
Diode Switch. 2xComCath 150mA 75V SOT323 | RS |
DIODE, SMALL SIGNAL, 75V, 0.3A, SOT-323 | element14 |
Diode, Small Signal, 75V, 0.3A, Sot-323 | Newark Electronics |
Diode: switching | Transfer Multisort Elektronik |
Small Signal Switching Diode, Dual Common Cathode, 75 V, 150 mA, 1.25 V, 4 ns, 2 A, SOT-323, 3 Pins | Avnet Silica |
SI-DOUBLEDIODE 0,15A 75V SOT323 | Rutronik |
Diode Switch. 2xComCath 150mA 75V SOT323 | Diodes Inc BAV70W-7-F | RS Americas |
Where can I find additional details, specifications and documents for a BAV70W-7-F?
Additional datasheets, footprints and schematics for BAV70W-7-F are listed on our Part Details page. You can also find images and similar parts to BAV70W-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV70W-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV70W-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV70W-7-F fall under?
The BAV70W-7-F is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV70W-7-F when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV70W-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the BAV70W-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAV70W-7-F have stock available?
Authorised distributors including Future Electronics, RS, element14, Newark Electronics and Farnell have stock available or on a lead time for BAV70W-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV70W-7-F often in real-time on the comparison pages.
What if I can't find stock of BAV70W-7-F?
You can fill out our help required form which you can use to request a quote for BAV70W-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.