Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0391
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.10
|
2,665
in stock
|
Buy Now | |
element14
from US$0.07
|
2,665
in stock
|
Buy Now | |
Farnell
from US$0.06
|
2,665
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
2,490
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.0391
|
-
|
Buy Now |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 1.25V |
Operating Temperature Max | 150°C |
Diode Case Style | DFN |
No. of Pins | 3Pins |
RoHS Compliant | No |
Ss Diode, 75V, 0.3A, X1-Dfn1006, 3Pin Rohs Compliant: Yes |Diodes Inc. BAV70LP-7 | Newark Electronics |
SS DIODE, 75V, 0.3A, X1-DFN1006, 3PIN | element14 |
Diode: switching | Transfer Multisort Elektronik |
Diode Switching 75V 0.15A 3-Pin DFN T/R | Avnet Silica |
BAV70LP Series Dual 75 V Surface Mount Switching Diode | Future Electronics |
Where can I find additional details, specifications and documents for a BAV70LP-7.?
Additional datasheets, footprints and schematics for BAV70LP-7. are listed on our Part Details page. You can also find images and similar parts to BAV70LP-7. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV70LP-7. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV70LP-7. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV70LP-7. fall under?
The BAV70LP-7. is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV70LP-7. when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV70LP-7. you can contact the distributor directly for product support, shipping queries etc.
Is the BAV70LP-7. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAV70LP-7. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for BAV70LP-7..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV70LP-7. often in real-time on the comparison pages.
What if I can't find stock of BAV70LP-7.?
You can fill out our help required form which you can use to request a quote for BAV70LP-7. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.