Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0109
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0337
|
368,800
in stock
|
Buy Now | |
Future Electronics
from US$0.0117
|
2,490,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0130
|
48,000
in stock
|
Buy Now | |
Avnet America
from US$0.0109
|
48,000
in stock
|
Buy Now | |
element14
from US$0.0301
|
22,565
in stock
|
Buy Now | |
Farnell
from US$0.0281
|
22,565
in stock
|
Buy Now | |
Rutronik
from US$0.0163
|
21,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0164
|
6,572
in stock
|
Buy Now | |
RS Americas
from US$0.05
|
600
in stock
|
Buy Now | |
Avnet Silica
-
|
150,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0158
|
-
|
Buy Now |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
RoHS Compliant | Yes |
BAV70 Series 2 A 75 V 350 mW Dual Surface Mount Switching Diode - SOT-23 | Future Electronics |
Diode Switch. 2xComCath 150mA 75V SOT23 | RS |
Fast Switching Diode Sot23 T&r 3K Rohs Compliant: Yes |Diodes Inc. BAV70-7-F | Newark Electronics |
Diode Switching 75V 0.3A 3-Pin SOT-23 T/R | Avnet America |
DIODE, SMALL SIGNAL, 75V, 0.15A, SOT-23 | element14 |
SI-DOUBLEDIODE 0,15A 75V SOT23 | Rutronik |
Diode: switching | Transfer Multisort Elektronik |
Diode Switch. 2xComCath 150mA 75V SOT23 | Diodes Inc BAV70-7-F | RS Americas |
Where can I find additional details, specifications and documents for a BAV70-7-F?
Additional datasheets, footprints and schematics for BAV70-7-F are listed on our Part Details page. You can also find images and similar parts to BAV70-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV70-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV70-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV70-7-F fall under?
The BAV70-7-F is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV70-7-F when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV70-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the BAV70-7-F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BAV70-7-F have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BAV70-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV70-7-F often in real-time on the comparison pages.
What if I can't find stock of BAV70-7-F?
You can fill out our help required form which you can use to request a quote for BAV70-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.