Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0219
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 350V |
Forward Current If(AV) | 225mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 50ns |
RoHS Compliant | Yes |
225mA 350V Low Leakage Diode SOD-323 | RS |
225mA 350V Low Leakage Diode SOD-323 | Diodes Inc BAV3004WS-7 | RS Americas |
Small Signal Switching Diode, Single, 350 V, 225 mA, 1.25 V, 50 ns, 4 A, SOD-323, 2 Pins | Avnet America |
Hivolt Switching Diode Bvr > 100V Sod323 T&r 3K Rohs Compliant: Yes |Diodes Inc. BAV3004WS-7 | Newark Electronics |
BAV3004WS Series 300 V 225 mA Surface Mount Low Leakage Diode - SOD-323 | Future Electronics |
DIODE, SMALL SIGNAL, 350V/0.225A, SOD323 | element14 |
Where can I find additional details, specifications and documents for a BAV3004WS-7?
Additional datasheets, footprints and schematics for BAV3004WS-7 are listed on our Part Details page. You can also find images and similar parts to BAV3004WS-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV3004WS-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV3004WS-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV3004WS-7 fall under?
The BAV3004WS-7 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV3004WS-7 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV3004WS-7 you can contact the distributor directly for product support, shipping queries etc.
Is the BAV3004WS-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BAV3004WS-7 have stock available?
Authorised distributors including RS, RS Americas, Avnet America, Newark Electronics and Future Electronics have stock available or on a lead time for BAV3004WS-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV3004WS-7 often in real-time on the comparison pages.
What if I can't find stock of BAV3004WS-7?
You can fill out our help required form which you can use to request a quote for BAV3004WS-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.