Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0191
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
19,100
in stock
|
Buy Now | |
Future Electronics
from US$0.0191
|
456,000
in stock
|
Buy Now | |
element14
from US$0.0345
|
18,390
in stock
|
Buy Now | |
Newark Electronics
from US$0.0300
|
16,940
in stock
|
Buy Now | |
Farnell
from US$0.0326
|
16,940
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
900
in stock
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 350V |
Forward Current If(AV) | 225mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 50ns |
No. of Pins | 2Pins |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 350V |
Forward Current If(AV) | 225mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 50ns |
RoHS Compliant | Yes |
BAV3004W Series 4 A 350 V 400 mW Surface Mount Switching Diode - SOD-123 | Future Electronics |
Diode Switching 350V 0.225A 2Pin SOD123 | RS |
Diode Switching 350V 0.225A 2Pin SOD123 | Diodes Inc BAV3004W-7-F | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 350V |
Forward Current If(AV) | 225mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 50ns |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Diode, Fast Recovery, 225Ma, 350V, Sod-123-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a BAV3004W-7-F?
Additional datasheets, footprints and schematics for BAV3004W-7-F are listed on our Part Details page. You can also find images and similar parts to BAV3004W-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV3004W-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV3004W-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV3004W-7-F fall under?
The BAV3004W-7-F is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV3004W-7-F when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV3004W-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the BAV3004W-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAV3004W-7-F have stock available?
Authorised distributors including Future Electronics, RS, element14, Newark Electronics and Farnell have stock available or on a lead time for BAV3004W-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV3004W-7-F often in real-time on the comparison pages.
What if I can't find stock of BAV3004W-7-F?
You can fill out our help required form which you can use to request a quote for BAV3004W-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.