Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0270
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0314
|
66,000
in stock
|
Buy Now | |
RS
from US$0.13
|
20,850
in stock
|
Buy Now | |
element14
from US$0.09
|
19,423
in stock
|
Buy Now | |
Chip One Stop
from US$0.0392
|
16,285
in stock
|
Buy Now | |
Farnell
from US$0.09
|
14,978
in stock
|
Buy Now | |
Newark Electronics
from US$0.0340
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0438
|
3,869
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
2,101
in stock
|
Buy Now | |
Avnet America
from US$0.0270
|
-
|
Buy Now | |
Avnet Asia
from US$0.0287
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | BAV23S |
---|---|
Compliance | Pb-free Halide free |
Configuration | Series |
VR Min (V) | 250 |
VF Max (V) | 1.25 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.2 |
trr Max (ns) | 50 |
CD Max (pF) | - |
Package Type | SOT-23-3 |
BAV23S Series Single 250 V 200 mA Surface Mount Switching Diode - SOT-23 | Future Electronics |
DIODE, SS, 250V, 0.2A, SOT23 | element14 |
Diodes, Rectifiers - Arrays | Newark Electronics |
Diode: switching | Transfer Multisort Elektronik |
onsemi Small Signal Diode 200mA 250V SOT-23 | Distrelec |
Diode Small Signal Switching 250V 0.2A 3-Pin SOT-23 T/R | Avnet America |
Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Unknown |
Small signal diode,double,BAV23S SST3 | RS |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Automotive |
Configuration | Dual, Series |
Polarity | Anode, Cathode |
Power Rating (mW) | 350 mW |
ESD Diodes (Y|N) | No |
Peak RepetitiveReverse VoltageVRRM (V) | 250 V |
Reverse Recovery Time trr (ns) | 50 ns |
Maximum Average Rectifier Current IO (mA) | 400 mA |
Maximum Peak Forward Surge Current IFSM (A) | 9 A |
Forward Voltage Drop VF @ IF (mA) | 1 mA |
Maximum ReverseCurrent IR (µA) | 0.1 µA |
TotalCapacitance CT (pF) | 5 pF |
V(BR)R (V) Min @IR=100?A | 250 |
Trr(ns) Max @ IF=IR=10 mA, Irr=0.1xIR, RL=100? | 50 |
Maximum Reverse Current IR @ VR (V) | 200 V |
VF(V) Max @ IF=1.0mA | 0.715 |
VF(V) Max @ IF=10mA | 0.855 |
IR(uA) Max @ VR=80V | 100nA@200V |
CT(pF) Max @ VR = 0V, f = 1MHz | 5 |
Status: | Unknown |
---|---|
Series: | BAV23 Series |
RoHS: | Unknown |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 250V |
Forward Current If(AV) | 400mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 9A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAV23 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Fast Recovery |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Where can I find additional details, specifications and documents for a BAV23S?
Additional datasheets, footprints and schematics for BAV23S are listed on our Part Details page. You can also find images and similar parts to BAV23S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV23S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV23S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV23S fall under?
The BAV23S is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV23S when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV23S you can contact the distributor directly for product support, shipping queries etc.
Is the BAV23S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAV23S have stock available?
Authorised distributors including Future Electronics, RS, element14, Chip One Stop and Farnell have stock available or on a lead time for BAV23S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV23S often in real-time on the comparison pages.
What if I can't find stock of BAV23S?
You can fill out our help required form which you can use to request a quote for BAV23S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.