Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0222
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0375
|
660,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0270
|
69,000
in stock
|
Buy Now | |
Avnet America
from US$0.0222
|
69,000
in stock
|
Buy Now | |
Rutronik
from US$0.0276
|
27,000
in stock
|
Buy Now | |
element14
from US$0.0440
|
2,670
in stock
|
Buy Now | |
Farnell
from US$0.0416
|
2,670
in stock
|
Buy Now | |
Avnet Silica
-
|
438,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 250V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 50ns |
Status: | Unknown |
---|---|
Series: | BAV23 Series |
RoHS: | Unknown |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 250V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 9A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAV23 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Diode Type | Switching |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
BAV23C Series 9 A 250 V 350 mW Surface Mount Switching Diode - SOT-23 | Future Electronics |
Hivolt Switching Diode Bvr > 100V Sot23 T&r 3K Rohs Compliant: Yes |Diodes Inc. BAV23C-7-F | Newark Electronics |
Diode Switching 250V 0.4A 3-Pin SOT-23 T/R | Avnet America |
SI-DOUBLEDIODE 0,4A 250V SOT23 | Rutronik |
DIODE, SW DUAL, 250V, 0.35W, SOT23-3 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 250V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 50ns |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BAV23C-7-F?
Additional datasheets, footprints and schematics for BAV23C-7-F are listed on our Part Details page. You can also find images and similar parts to BAV23C-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV23C-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV23C-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV23C-7-F fall under?
The BAV23C-7-F is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV23C-7-F when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV23C-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the BAV23C-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAV23C-7-F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Rutronik and element14 have stock available or on a lead time for BAV23C-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV23C-7-F often in real-time on the comparison pages.
What if I can't find stock of BAV23C-7-F?
You can fill out our help required form which you can use to request a quote for BAV23C-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.