Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0320
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.0403
|
57,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
8,610
in stock
|
Buy Now | |
element14
from US$0.16
|
8,610
in stock
|
Buy Now | |
Farnell
from US$0.09
|
8,610
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.0404
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Diode Configuration | Dual Parallel |
---|---|
Repetitive Reverse Voltage Vrrm Max | 250V |
Forward Current If(AV) | 400mA |
Forward Voltage VF Max | 1.25V |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-143 |
No. of Pins | 4Pins |
RoHS Compliant | No |
BAV23 Series 625 mA 250 V Surface Mount Dual Switching Diode - SOT-143 | Future Electronics |
Diode, Small Signal, 250V, 0.4A, Sot143 | Newark Electronics |
DIODE, SMALL SIGNAL, 250V, 0.4A, SOT143 | element14 |
400mA 250V Dual Switching Diode SOT-143 | RS |
Diode Switching 250V 0.4A 4-Pin(3+Tab) SOT-143 T/R | Avnet Silica |
400mA 250V Dual Switching Diode SOT-143 | Diodes Inc BAV23-7 | RS Americas |
Where can I find additional details, specifications and documents for a BAV23-7.?
Additional datasheets, footprints and schematics for BAV23-7. are listed on our Part Details page. You can also find images and similar parts to BAV23-7. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV23-7. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV23-7. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV23-7. fall under?
The BAV23-7. is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV23-7. when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV23-7. you can contact the distributor directly for product support, shipping queries etc.
Is the BAV23-7. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAV23-7. have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for BAV23-7..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV23-7. often in real-time on the comparison pages.
What if I can't find stock of BAV23-7.?
You can fill out our help required form which you can use to request a quote for BAV23-7. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.