Status: | Unknown |
---|---|
Series: | BAV23 Series |
RoHS: | Unknown |
Prices starting from US$0.0342
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0393
|
231,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
534,000
in stock
|
Buy Now | |
Avnet America
from US$0.0342
|
534,000
in stock
|
Buy Now | |
element14
from US$0.0492
|
45,000
in stock
|
Buy Now | |
Farnell
from US$0.0476
|
45,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
10,957
in stock
|
Buy Now | |
RS
from US$0.23
|
5,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
1,855
in stock
|
Buy Now | |
EBV Elektronik
-
|
72,000
in stock
|
Buy Now | |
Avnet Silica
-
|
48,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0407
|
-
|
Buy Now |
Diode Configuration | Dual Isolated |
---|---|
Repetitive Reverse Voltage Vrrm Max | 250V |
Forward Current If(AV) | 225mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 9A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-143B |
No. of Pins | 4Pins |
Product Range | BAV23 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Switching |
Operating Temperature Min | -65°C |
Switching Diode, 250V, Sot-143B | Newark Electronics |
Diode Switching 250V 0.225A 4-Pin(3+Tab) SOT-143B T/R | Avnet America |
BAV23 Series 250 V 225 mA SMT Dual High Voltage Switching Diode - SOT-143B | Future Electronics |
DIODE, DUAL, SOT-143 | element14 |
Small signal diode,BAV23 0.125A 250V | RS |
Diode: switching | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a BAV23 215?
Additional datasheets, footprints and schematics for BAV23 215 are listed on our Part Details page. You can also find images and similar parts to BAV23 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV23 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV23 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV23 215 fall under?
The BAV23 215 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV23 215 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV23 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BAV23 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAV23 215 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for BAV23 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV23 215 often in real-time on the comparison pages.
What if I can't find stock of BAV23 215?
You can fill out our help required form which you can use to request a quote for BAV23 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.