Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0191
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0272
|
9,810
in stock
|
Buy Now | |
Rutronik
from US$0.0271
|
453,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0191
|
150,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0460
|
9,810
in stock
|
Buy Now | |
element14
from US$0.0286
|
9,810
in stock
|
Buy Now | |
Avnet Silica
-
|
45,000
in stock
|
Buy Now | |
Avnet America
from US$0.0191
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
SI-DIODE 0,2A 250V SOD323 | Rutronik |
BAV21WSQ Series 250 V 200 mA SMT High Voltage Fast Switching Diode - SOD-323 | Future Electronics |
Small Signal Diode, 250V, 0.2A, Sod-323 Rohs Compliant: Yes |Diodes Inc. BAV21WSQ-7-F | Newark Electronics |
Diode Switching 250V 0.2A 2-Pin SOD-323 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BAV21WSQ-7-F?
Additional datasheets, footprints and schematics for BAV21WSQ-7-F are listed on our Part Details page. You can also find images and similar parts to BAV21WSQ-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV21WSQ-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV21WSQ-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV21WSQ-7-F fall under?
The BAV21WSQ-7-F is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV21WSQ-7-F when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV21WSQ-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the BAV21WSQ-7-F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BAV21WSQ-7-F have stock available?
Authorised distributors including Rutronik, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for BAV21WSQ-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV21WSQ-7-F often in real-time on the comparison pages.
What if I can't find stock of BAV21WSQ-7-F?
You can fill out our help required form which you can use to request a quote for BAV21WSQ-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.