Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0222
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0271
|
408,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0270
|
93,000
in stock
|
Buy Now | |
Avnet America
from US$0.0222
|
93,000
in stock
|
Buy Now | |
element14
from US$0.0338
|
3,175
in stock
|
Buy Now | |
Farnell
from US$0.0325
|
3,175
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0270
|
2,320
in stock
|
Buy Now | |
Rutronik
from US$0.0262
|
-
|
Buy Now | |
RS Americas
from US$0.0320
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 120V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 50ns |
RoHS Compliant | Yes |
BAV19WS Series 2.5 A 120 V 200 mW Surface Mount Fast Switching Diode - SOD-323 | Future Electronics |
Hivolt Switching Diode Bvr > 100V Sod323 T&r 3K Rohs Compliant: Yes |Diodes Inc. BAV19WS-7-F | Newark Electronics |
Small Signal Switching Diode, Single, 120 V, 200 mA, 1.25 V, 50 ns, 9 A, SOD-323, 2 Pins | Avnet America |
DIODE, SMALL SIGNAL, 120V/0.2A, SOD-323 | element14 |
Diode: switching | Transfer Multisort Elektronik |
Diode Switching 120V 0.2A 2Pin SOD323 | RS |
SI-DIODE 0,2A 120V SOD323 | Rutronik |
Diode Switching 120V 0.2A 2Pin SOD323 | Diodes Inc BAV19WS-7-F | RS Americas |
Where can I find additional details, specifications and documents for a BAV19WS-7-F?
Additional datasheets, footprints and schematics for BAV19WS-7-F are listed on our Part Details page. You can also find images and similar parts to BAV19WS-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV19WS-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV19WS-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV19WS-7-F fall under?
The BAV19WS-7-F is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV19WS-7-F when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV19WS-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the BAV19WS-7-F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BAV19WS-7-F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BAV19WS-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV19WS-7-F often in real-time on the comparison pages.
What if I can't find stock of BAV19WS-7-F?
You can fill out our help required form which you can use to request a quote for BAV19WS-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.