Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Surface Mount Package Ideally Suited for Automated Insertion |
Ultra-Low Leakage Current |
High-Precision Instrumentation |
Applications |
---|
Mobile Phones |
Portable and Consumer Electronics |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Automotive |
Configuration | Dual, Series |
Polarity | Anode, Cathode |
Power Rating (mW) | 200 mW |
ESD Diodes (Y|N) | No |
Peak RepetitiveReverse VoltageVRRM (V) | 85 V |
Reverse Recovery Time trr (ns) | 3000 ns |
Maximum Average Rectifier Current IO (mA) | 160 mA |
Maximum Peak Forward Surge Current IFSM (A) | 4 A |
Forward Voltage Drop VF @ IF (mA) | 0.9, 1 mA |
Maximum ReverseCurrent IR (µA) | 0.005 µA |
TotalCapacitance CT (pF) | 2 pF |
V(BR)R (V) Min @IR=100?A | 85 |
Trr(ns) Max @ IF=IR=10 mA, Irr=0.1xIR, RL=100? | 3000 |
Maximum Reverse Current IR @ VR (V) | 75 V |
VF(V) Max @ IF=1.0mA | 0.715 |
VF(V) Max @ IF=10mA | 0.855 |
IR(uA) Max @ VR=80V | 5nA@75V |
CT(pF) Max @ VR = 0V, f = 1MHz | 2 |
Where can I find additional details, specifications and documents for a BAV199W-Q?
Additional datasheets, footprints and schematics for BAV199W-Q are listed on our Part Details page. You can also find images and similar parts to BAV199W-Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV199W-Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV199W-Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV199W-Q fall under?
The BAV199W-Q is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive diodes > Automotive switching diodes > Automotive low leakage current switching diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV199W-Q when available in the Automotive low leakage current switching diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV199W-Q you can contact the distributor directly for product support, shipping queries etc.
Is the BAV199W-Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAV199W-Q have stock available?
There is no stock from authorised distributors for BAV199W-Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV199W-Q often in real-time on the comparison pages.
What if I can't find stock of BAV199W-Q?
You can fill out our help required form which you can use to request a quote for BAV199W-Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.