Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0281
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0353
|
237,000
in stock
|
Buy Now | |
RS
from US$0.15
|
40,975
in stock
|
Buy Now | |
Rutronik
from US$0.0496
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
265
in stock
|
Buy Now | |
element14
from US$0.07
|
265
in stock
|
Buy Now | |
Farnell
from US$0.07
|
265
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0494
|
30
in stock
|
Buy Now | |
Avnet Silica
-
|
129,000
in stock
|
Buy Now | |
Avnet America
from US$0.0391
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 85V |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 3ns |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 85V |
Forward Current If(AV) | 125mA |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | 3µs |
RoHS Compliant | Yes |
BAV199T Series 4 A 85 V 150 mW Surface Mount Low Leakage Diode - SOT-523 | Future Electronics |
Diode Switching 85V 0.215A 3Pin SOT523 | RS |
SI-DOUBLEDIODE 0,12A 85V SOT523 | Rutronik |
Diode, Small Signal, 85V, 0.125A, Sot523 | Newark Electronics |
DIODE, SMALL SIGNAL, 85V, 0.125A, SOT523 | element14 |
Diode: switching | Transfer Multisort Elektronik |
Diode Switching 85V 0.215A 3-Pin SOT-523 T/R | Avnet Silica |
Diode Switching 85V 0.215A 3Pin SOT523 | Diodes Inc BAV199T-7-F | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 85V |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 3µs |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BAV199T-7-F?
Additional datasheets, footprints and schematics for BAV199T-7-F are listed on our Part Details page. You can also find images and similar parts to BAV199T-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV199T-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV199T-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV199T-7-F fall under?
The BAV199T-7-F is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV199T-7-F when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV199T-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the BAV199T-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAV199T-7-F have stock available?
Authorised distributors including Future Electronics, RS, Rutronik, Newark Electronics and element14 have stock available or on a lead time for BAV199T-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV199T-7-F often in real-time on the comparison pages.
What if I can't find stock of BAV199T-7-F?
You can fill out our help required form which you can use to request a quote for BAV199T-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.