Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
4,575
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
4,575
in stock
|
Buy Now | |
element14
from US$0.08
|
4,575
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Diode Configuration | Dual Pair Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 85V |
Forward Current If(AV) | 140mA |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | 3µs |
RoHS Compliant | Yes |
Diode, Small Signal, 85V, Sot-363 | Newark Electronics |
DIODE, SMALL SIGNAL, 85V, SOT-363 | element14 |
Standard Recovery Rectifier 140mA 6-Pin SOT-363 T/R | Avnet Silica |
Diode Small Signal Switching 85V 0.14A Automotive 6-Pin SOT-363 | Future Electronics |
Where can I find additional details, specifications and documents for a BAV199DWQ-7-F?
Additional datasheets, footprints and schematics for BAV199DWQ-7-F are listed on our Part Details page. You can also find images and similar parts to BAV199DWQ-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV199DWQ-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV199DWQ-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV199DWQ-7-F fall under?
The BAV199DWQ-7-F is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV199DWQ-7-F when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV199DWQ-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the BAV199DWQ-7-F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BAV199DWQ-7-F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for BAV199DWQ-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV199DWQ-7-F often in real-time on the comparison pages.
What if I can't find stock of BAV199DWQ-7-F?
You can fill out our help required form which you can use to request a quote for BAV199DWQ-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.