Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0110
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0145
|
3,888,000
in stock
|
Buy Now | |
Avnet America
from US$0.0143
|
189,000
in stock
|
Buy Now | |
RS
from US$0.0500
|
135,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.0110
|
18,000
in stock
|
Buy Now | |
element14
from US$0.0183
|
18,000
in stock
|
Buy Now | |
Farnell
from US$0.0170
|
18,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0211
|
5,100
in stock
|
Buy Now | |
Avnet Silica
-
|
342,000
in stock
|
Buy Now | |
Rutronik
from US$0.0208
|
-
|
Buy Now | |
RS Americas
from US$0.0400
|
-
|
Buy Now | |
Avnet Asia
from US$0.0184
|
-
|
Buy Now |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 85V |
Forward Current If(AV) | 140mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 3µs |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 85V |
Forward Current If(AV) | 140mA |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | 3µs |
RoHS Compliant | Yes |
BAV199 Series 4 A 85 V 250 mW Dual Surface Mount Low Leakage Diode - SOT-23 | Future Electronics |
Diode Switching 85V 0.16A 3-Pin SOT-23 T/R | Avnet America |
Diode Switching 2xSeries 160mA 85V SOT23 | RS |
Diode: switching | Transfer Multisort Elektronik |
SI-DOUBLEDIODE 0,14A 85V SOT323 | Rutronik |
Diode Switching 2xSeries 160mA 85V SOT23 | Diodes Inc BAV199-7-F | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 85V |
Forward Current If(AV) | 140mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 3µs |
RoHS Compliant | Yes |
Diode, Ultrafast Recovery, 140Ma, 85V, Sot-23-3, Full Reel | Newark Electronics |
DIODE, ULTRAFAST RECOVERY, 140mA, 85V, SOT-23-3, FULL REEL | element14 |
Where can I find additional details, specifications and documents for a BAV199-7-F?
Additional datasheets, footprints and schematics for BAV199-7-F are listed on our Part Details page. You can also find images and similar parts to BAV199-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV199-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV199-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV199-7-F fall under?
The BAV199-7-F is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV199-7-F when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV199-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the BAV199-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAV199-7-F have stock available?
Authorised distributors including Future Electronics, Avnet America, RS, Newark Electronics and element14 have stock available or on a lead time for BAV199-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV199-7-F often in real-time on the comparison pages.
What if I can't find stock of BAV199-7-F?
You can fill out our help required form which you can use to request a quote for BAV199-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.