Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0139
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0275
|
78,245
in stock
|
Buy Now | |
element14
from US$0.0272
|
78,390
in stock
|
Buy Now | |
Newark Electronics
from US$0.0410
|
78,245
in stock
|
Buy Now | |
Rutronik
from US$0.0139
|
36,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0158
|
30,048
in stock
|
Buy Now | |
Distrelec
from US$0.0214
|
9,125
in stock
|
Buy Now | |
Conrad
from US$0.0428
|
2,687
in stock
|
Buy Now | |
Micros
from US$0.0365
|
2,475
in stock
|
Buy Now |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Dual, Series |
Polarity | Anode, Cathode |
Power Rating (mW) | 250 mW |
ESD Diodes (Y|N) | No |
Peak RepetitiveReverse VoltageVRRM (V) | 85 V |
Reverse Recovery Time trr (ns) | 3000 ns |
Maximum Average Rectifier Current IO (mA) | 160 mA |
Maximum Peak Forward Surge Current IFSM (A) | 4 A |
Forward Voltage Drop VF @ IF (mA) | 1.1 mA |
Maximum ReverseCurrent IR (µA) | 0.005 µA |
TotalCapacitance CT (pF) | 2 pF |
V(BR)R (V) Min @IR=100?A | 85 |
Trr(ns) Max @ IF=IR=10 mA, Irr=0.1xIR, RL=100? | 3000 |
Maximum Reverse Current IR @ VR (V) | 75 V |
VF(V) Max @ IF=1.0mA | 0.715 |
VF(V) Max @ IF=10mA | 0.855 |
IR(uA) Max @ VR=80V | 5nA@75V |
Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | BAV19 Series |
RoHS: | Unknown |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 85V |
Forward Current If(AV) | 160mA |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | 3µs |
Forward Surge Current Ifsm Max | 4.5A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAV19 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Standard Recovery |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
DIODE, SS, DUAL, 85V, 0.14A, SOT23-3 | element14 |
Small Signal Diode, Dual Isolated, 85 V, 160 Ma, 1.1 V, 3 S, 4.5 A Rohs Compliant: Yes |Diodes Inc. BAV199 | Newark Electronics |
Where can I find additional details, specifications and documents for a BAV199?
Additional datasheets, footprints and schematics for BAV199 are listed on our Part Details page. You can also find images and similar parts to BAV199 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV199 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV199 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV199 fall under?
The BAV199 is listed under Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV199 when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV199 you can contact the distributor directly for product support, shipping queries etc.
Is the BAV199 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for BAV199 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Rutronik and Transfer Multisort Elektronik have stock available or on a lead time for BAV199.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV199 often in real-time on the comparison pages.
What if I can't find stock of BAV199?
You can fill out our help required form which you can use to request a quote for BAV199 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.