Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Dual, Com. Cath |
Polarity | Anode, Cathode |
Power Rating (mW) | 250 mW |
ESD Diodes (Y|N) | No |
Peak RepetitiveReverse VoltageVRRM (V) | 85 V |
Reverse Recovery Time trr (ns) | 3000 ns |
Maximum Average Rectifier Current IO (mA) | 215 mA |
Maximum Peak Forward Surge Current IFSM (A) | 4 A |
Forward Voltage Drop VF @ IF (mA) | 1.1 mA |
Maximum ReverseCurrent IR (µA) | 0.005 µA |
TotalCapacitance CT (pF) | 2 pF |
VF(V) Max @ IF=100mA | 1.27 |
V(BR)R (V) Min @IR=100?A | 85 |
Trr(ns) Max @ IF=IR=10 mA, Irr=0.1xIR, RL=100? | 3000 |
Maximum Reverse Current IR @ VR (V) | 75 V |
IR(uA) Max @ VR=80V | 5nA@75V |
Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | BAV17 Series |
RoHS: | Unknown |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 85V |
Forward Current If(AV) | 215mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 3µs |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAV17 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Standard Recovery |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Small Signal Diode, Dual Common Cathode, 85 V, 215 Ma, 1.25 V, 3 S, 4 A Rohs Compliant: Yes |Diodes Inc. BAV170 | Newark Electronics |
DIODE, SS, DUAL, 85V, 0.125A, SOT23-3 | element14 |
Where can I find additional details, specifications and documents for a BAV170?
Additional datasheets, footprints and schematics for BAV170 are listed on our Part Details page. You can also find images and similar parts to BAV170 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV170 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV170 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV170 fall under?
The BAV170 is listed under Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV170 when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV170 you can contact the distributor directly for product support, shipping queries etc.
Is the BAV170 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for BAV170 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for BAV170.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV170 often in real-time on the comparison pages.
What if I can't find stock of BAV170?
You can fill out our help required form which you can use to request a quote for BAV170 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.