Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0161
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
26,400
in stock
|
Buy Now | |
Future Electronics
from US$0.0161
|
783,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0299
|
10,920
in stock
|
Buy Now | |
Avnet Silica
-
|
9,000
in stock
|
Buy Now | |
Rutronik
from US$0.0292
|
-
|
Buy Now | |
Newark Electronics
from US$0.0480
|
-
|
Buy Now | |
Avnet America
from US$0.0164
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.0448
|
-
|
Buy Now | |
Avnet Asia
from US$0.0213
|
-
|
Buy Now | |
Farnell
from US$0.0350
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 300mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
RoHS Compliant | Yes |
BAV16W Series 2 A 100 V 400 mW Surface Mount Fast Switching Diode - SOD-123 | Future Electronics |
Diode Switching 100V 0.15A 2Pin SOD123 | RS |
Diode: switching | Transfer Multisort Elektronik |
Diode Switching 100V 0.15A 2-Pin SOD-123 T/R | Avnet Silica |
SI-DIODE 0,15A 100V SOD123 | Rutronik |
Diode, Small Signal, 100V, 0.3A, Sod-323 | Newark Electronics |
Diode Switching 100V 0.15A 2Pin SOD123 | Diodes Inc BAV16W-7-F | RS Americas |
DIODE, SMALL SIGNAL, 100V, 0.3A, SOD-323 | element14 |
Where can I find additional details, specifications and documents for a BAV16W-7-F?
Additional datasheets, footprints and schematics for BAV16W-7-F are listed on our Part Details page. You can also find images and similar parts to BAV16W-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV16W-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV16W-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV16W-7-F fall under?
The BAV16W-7-F is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV16W-7-F when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV16W-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the BAV16W-7-F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BAV16W-7-F have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Avnet Silica and Rutronik have stock available or on a lead time for BAV16W-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV16W-7-F often in real-time on the comparison pages.
What if I can't find stock of BAV16W-7-F?
You can fill out our help required form which you can use to request a quote for BAV16W-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.