Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0216
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0490
|
11,030
in stock
|
Buy Now | |
Avnet Asia
from US$0.0348
|
75,000
in stock
|
Buy Now | |
Avnet America
from US$0.0216
|
39,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
11,030
in stock
|
Buy Now | |
element14
from US$0.05
|
11,030
in stock
|
Buy Now | |
Future Electronics
from US$0.0285
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0299
|
1,029
in stock
|
Buy Now | |
Avnet Silica
-
|
192,000
in stock
|
Buy Now | |
Rutronik
from US$0.0307
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 85V |
Forward Current If(AV) | 215mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 3µs |
RoHS Compliant | Yes |
Diode Switching Diode 85V 0.15A 2-Pin SOD-323 T/R | Avnet Asia |
Diode, Small Signal, 85V, 0.215A, Sod323 | Newark Electronics |
DIODE, SMALL SIGNAL, 85V, 0.215A, SOD323 | element14 |
BAV116 Series 85 V 215 mA Surface Mount Low Leakage Diode - SOD-323-2 | Future Electronics |
Diode: switching | Transfer Multisort Elektronik |
SI-DIODE 85V 0,215A SOD323 | Rutronik |
Where can I find additional details, specifications and documents for a BAV116WSQ-7?
Additional datasheets, footprints and schematics for BAV116WSQ-7 are listed on our Part Details page. You can also find images and similar parts to BAV116WSQ-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV116WSQ-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV116WSQ-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV116WSQ-7 fall under?
The BAV116WSQ-7 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV116WSQ-7 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV116WSQ-7 you can contact the distributor directly for product support, shipping queries etc.
Is the BAV116WSQ-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BAV116WSQ-7 have stock available?
Authorised distributors including Avnet Asia, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for BAV116WSQ-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV116WSQ-7 often in real-time on the comparison pages.
What if I can't find stock of BAV116WSQ-7?
You can fill out our help required form which you can use to request a quote for BAV116WSQ-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.