Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Automotive |
Configuration | Single |
Polarity | Anode, Cathode |
Power Rating (mW) | 250 mW |
ESD Diodes (Y|N) | No |
Peak RepetitiveReverse VoltageVRRM (V) | 130 V |
Reverse Recovery Time trr (ns) | 3000 ns |
Maximum Average Rectifier Current IO (mA) | 215 mA |
Maximum Peak Forward Surge Current IFSM (A) | 4 A |
Forward Voltage Drop VF @ IF (mA) | 1.1 mA |
Maximum ReverseCurrent IR (µA) | 0.005 µA |
TotalCapacitance CT (pF) | 5 pF |
VF(V) Max @ IF=100mA | 1 |
V(BR)R (V) Min @IR=100?A | 130 |
Trr(ns) Max @ IF=IR=10 mA, Irr=0.1xIR, RL=100? | 3000 |
Maximum Reverse Current IR @ VR (V) | 75 V |
IR(uA) Max @ VR=80V | 5nA@75V |
CT(pF) Max @ VR = 0V, f = 1MHz | 5 |
Status: | Unknown |
---|---|
Series: | BAV11 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 130V |
Forward Current If(AV) | 215mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 3µs |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Product Range | BAV11 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Standard Recovery |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Where can I find additional details, specifications and documents for a BAV116W?
Additional datasheets, footprints and schematics for BAV116W are listed on our Part Details page. You can also find images and similar parts to BAV116W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV116W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV116W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV116W fall under?
The BAV116W is listed under Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV116W when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV116W you can contact the distributor directly for product support, shipping queries etc.
Is the BAV116W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for BAV116W have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BAV116W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV116W often in real-time on the comparison pages.
What if I can't find stock of BAV116W?
You can fill out our help required form which you can use to request a quote for BAV116W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.