Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0365
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0475
|
33,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0365
|
11,020
in stock
|
Buy Now | |
Chip One Stop
from US$0.0373
|
8,960
in stock
|
Buy Now | |
Future Electronics
from US$0.0368
|
-
|
Buy Now | |
Avnet America
from US$0.0378
|
-
|
Buy Now | |
element14
from US$0.0462
|
-
|
Buy Now | |
TTI Europe
from US$0.0380
|
-
|
Buy Now | |
Farnell
from US$0.06
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 5A |
Operating Temperature Max | 125°C |
Diode Case Style | DO-204AH |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (20-Jun-2016) |
Schottky Diode, 30V, 200 mA | RS |
Diode: Schottky switching | Transfer Multisort Elektronik |
BAT85 Series 30 V 200mA 10pF Through Hole Small Signal Schottky Diode - DO-35 | Future Electronics |
Diode Small Signal Schottky 30V 0.2A 2-Pin DO-35 T/R | Avnet America |
DIODE, SCHOTTKY, 0.2A, DO-204 | element14 |
.2 A 30V DO35 | TTI Europe |
Small Signal Schottky Diode, Single, 30 V, 200 Ma, 800 Mv, 5 A, 150 C Rohs Compliant: Yes |Vishay BAT85S-TR | Newark Electronics |
Where can I find additional details, specifications and documents for a BAT85S-TR?
Additional datasheets, footprints and schematics for BAT85S-TR are listed on our Part Details page. You can also find images and similar parts to BAT85S-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT85S-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT85S-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT85S-TR fall under?
The BAT85S-TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT85S-TR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT85S-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BAT85S-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT85S-TR have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for BAT85S-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT85S-TR often in real-time on the comparison pages.
What if I can't find stock of BAT85S-TR?
You can fill out our help required form which you can use to request a quote for BAT85S-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.