Status: | Active |
---|---|
Series: | BAT54-Y |
RoHS: | Compliant |
Prices starting from US$0.0260
AEC-Q101 qualified |
Low conduction and reverse losses |
Negligible switching losses |
Low forward and reverse recovery times |
Extremely fast switching |
Surface mount device |
Low capacitance diode |
PPAP capable |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS6883 Automotive small signal Schottky diodes |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
SOD123Flat AEC-Q101-qualified power Schottky diodes |
SOD128Flat Automotive-grade rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Small Signal Schottky Diode, 40V, Sot323 | Newark Electronics |
SMALL SIGNAL SCHOTTKY DIODE, 40V, SOT323 | element14 |
Diode Schottky 40V 0.3A 3-Pin SOT-323 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BAT54WFILMY?
Additional datasheets, footprints and schematics for BAT54WFILMY are listed on our Part Details page. You can also find images and similar parts to BAT54WFILMY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54WFILMY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54WFILMY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54WFILMY fall under?
The BAT54WFILMY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade Schottky diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT54WFILMY when available in the Automotive-grade Schottky diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54WFILMY you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54WFILMY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAT54WFILMY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Avnet America have stock available or on a lead time for BAT54WFILMY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54WFILMY often in real-time on the comparison pages.
What if I can't find stock of BAT54WFILMY?
You can fill out our help required form which you can use to request a quote for BAT54WFILMY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.