BAT54WFILM Diodes by STMicroelectronics

SMALL SIGNAL SCHOTTKY DIODE, 40V, SOT323Operating Temperature

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.08
25,265
in stock
Buy Now
Logo for element14
element14
from US$0.10
25,265
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Diode Configuration Single
Repetitive Reverse Voltage Vrrm Max 40V
Forward Current If(AV) 300mA
Forward Voltage VF Max 900mV
Forward Surge Current Ifsm Max 1.25A
RoHS Compliant Yes

Alternative Descriptions

SMALL SIGNAL SCHOTTKY DIODE, 40V, SOT323 | element14
Small Signal Schottky Diode, 40V, Sot323 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BAT54WFILM?

Additional datasheets, footprints and schematics for BAT54WFILM are listed on our Part Details page. You can also find images and similar parts to BAT54WFILM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BAT54WFILM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54WFILM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BAT54WFILM fall under?

The BAT54WFILM is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.

Can I view similar or alternative parts?

You can view similar parts to BAT54WFILM when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54WFILM you can contact the distributor directly for product support, shipping queries etc.

Is the BAT54WFILM RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for BAT54WFILM have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BAT54WFILM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BAT54WFILM often in real-time on the comparison pages.

What if I can't find stock of BAT54WFILM?

You can fill out our help required form which you can use to request a quote for BAT54WFILM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay