Status: | Unknown |
---|---|
Series: | BAT54 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
No stock
|
Buy Now | |
Future Electronics
from US$0.07
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
4,000
in stock
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Configuration | Triple Isolated |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 600mA |
Operating Temperature Max | 125°C |
Diode Case Style | SOT-666 |
No. of Pins | 6Pins |
Product Range | BAT54 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current If @ Vf | 200mA |
Current Ifsm | 600mA |
Diode Type | Schottky |
Forward Voltage | 320mV |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +125°C |
Reverse Recovery Time trr Max | 5ns |
BAT54 Series 30 V 600 mA Surface Mount Schottky Barrier Diode - SOT-666 | Future Electronics |
Bat54Vv/Sot666/Sot6 Rohs Compliant: Yes |Nexperia BAT54VV,115 | Newark Electronics |
Diode Schottky 30V 0.2A 6-Pin SOT-666 T/R | Avnet America |
DIODE, SCHOTTKY, SOT-666 | element14 |
Where can I find additional details, specifications and documents for a BAT54VV 115?
Additional datasheets, footprints and schematics for BAT54VV 115 are listed on our Part Details page. You can also find images and similar parts to BAT54VV 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54VV 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54VV 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54VV 115 fall under?
The BAT54VV 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT54VV 115 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54VV 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54VV 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT54VV 115 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for BAT54VV 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54VV 115 often in real-time on the comparison pages.
What if I can't find stock of BAT54VV 115?
You can fill out our help required form which you can use to request a quote for BAT54VV 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.