Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 600mA |
Operating Temperature Max | 125 C |
BAT54 Series 30 V 200 mA 200 mW Surface Mount Schottky Barrier Diode - SOT-23 | Future Electronics |
Diode: Schottky switching | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a BAT54-TP?
Additional datasheets, footprints and schematics for BAT54-TP are listed on our Part Details page. You can also find images and similar parts to BAT54-TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54-TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54-TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54-TP fall under?
The BAT54-TP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT54-TP when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54-TP you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54-TP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT54-TP have stock available?
Authorised distributors including Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for BAT54-TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54-TP often in real-time on the comparison pages.
What if I can't find stock of BAT54-TP?
You can fill out our help required form which you can use to request a quote for BAT54-TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.