BAT54S-TP Semiconductors - Discretes by Micro Commercial Components

SCHOTTKY RECTIFIERS 30V SOT-23

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0146

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0188
3,234,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0146
11,724
in stock
Buy Now
Logo for element14
element14
from US$0.07
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Diode Configuration Dual Series
Repetitive Reverse Voltage Vrrm Max 40V
Forward Current If(AV) 200mA
Forward Voltage VF Max 1V
Forward Surge Current Ifsm Max 600mA
Diode Case Style SOT-23

Alternative Descriptions

BAT54S Series 30 V 200 mA Surface Mount Schottky Barrier Diode - SOT-23-3 | Future Electronics
Diode: Schottky switching | Transfer Multisort Elektronik
Discrete Diodes |Micro Commercial Components BAT54S-TP | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BAT54S-TP?

Additional datasheets, footprints and schematics for BAT54S-TP are listed on our Part Details page. You can also find images and similar parts to BAT54S-TP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BAT54S-TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54S-TP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BAT54S-TP fall under?

The BAT54S-TP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to BAT54S-TP when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54S-TP you can contact the distributor directly for product support, shipping queries etc.

Is the BAT54S-TP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BAT54S-TP have stock available?

Authorised distributors including Future Electronics, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for BAT54S-TP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BAT54S-TP often in real-time on the comparison pages.

What if I can't find stock of BAT54S-TP?

You can fill out our help required form which you can use to request a quote for BAT54S-TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay