Status: | Active |
---|---|
Series: | BAT54-Y |
RoHS: | Compliant |
Prices starting from US$0.0455
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
18,659
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
18,659
in stock
|
Buy Now | |
element14
from US$0.10
|
18,659
in stock
|
Buy Now | |
Avnet Silica
-
|
24,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0471
|
-
|
Buy Now | |
Avnet America
from US$0.0455
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC-Q101 qualified |
Low conduction and reverse losses |
Negligible switching losses |
Low forward and reverse recovery times |
Extremely fast switching |
Surface mount device |
Low capacitance diode |
PPAP capable |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS6883 Automotive small signal Schottky diodes |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
SOD123Flat AEC-Q101-qualified power Schottky diodes |
SOD128Flat Automotive-grade rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Small Signal Schottky Diode, 40V, Sot323 | Newark Electronics |
SMALL SIGNAL SCHOTTKY DIODE, 40V, SOT323 | element14 |
Diode Schottky 40V 0.3A 3-Pin SOT-323 T/R | Avnet Silica |
BAT54 Series 40 V 300 mA Surface Mount Automotive Grade Diode - SOT-323 | Future Electronics |
Where can I find additional details, specifications and documents for a BAT54AWFILMY?
Additional datasheets, footprints and schematics for BAT54AWFILMY are listed on our Part Details page. You can also find images and similar parts to BAT54AWFILMY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54AWFILMY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54AWFILMY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54AWFILMY fall under?
The BAT54AWFILMY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade Schottky diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT54AWFILMY when available in the Automotive-grade Schottky diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54AWFILMY you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54AWFILMY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAT54AWFILMY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for BAT54AWFILMY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54AWFILMY often in real-time on the comparison pages.
What if I can't find stock of BAT54AWFILMY?
You can fill out our help required form which you can use to request a quote for BAT54AWFILMY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.