Status: | Unknown |
---|---|
Series: | BAT54, BAT54A, BAT54C, BAT54S |
RoHS: | Compliant |
These diodes feature very low turn-on voltage and fast switching |
These devices are protected by a PN junction guard ring against excessive voltage, such as electrostatic discharges |
AEC-Q101 qualified available |
Datasheet |
---|
BAT54, BAT54A, BAT54C, BAT54S |
General Information |
---|
Soldering Process |
Glossary |
---|
Symbols |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Market Solutions Brochure |
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode, Schottky, 0.2A, 30V, Sot-23 | Newark Electronics |
Diode Array 1 Pair Common Anode 30 V 200mA (DC) Surface Mount TO-236-3, SC-59, S | Future Electronics |
SCHOTTKY DIODE SOT23-E3 | Avnet America |
.2 A 30V SOT23 | TTI Europe |
Where can I find additional details, specifications and documents for a BAT54A-E3-18?
Additional datasheets, footprints and schematics for BAT54A-E3-18 are listed on our Part Details page. You can also find images and similar parts to BAT54A-E3-18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54A-E3-18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54A-E3-18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54A-E3-18 fall under?
The BAT54A-E3-18 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT54A-E3-18 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54A-E3-18 you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54A-E3-18 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BAT54A-E3-18 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for BAT54A-E3-18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54A-E3-18 often in real-time on the comparison pages.
What if I can't find stock of BAT54A-E3-18?
You can fill out our help required form which you can use to request a quote for BAT54A-E3-18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.