Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0428
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
2,100
in stock
|
Buy Now | |
Rutronik
from US$0.0481
|
150,000
in stock
|
Buy Now | |
Avnet America
from US$0.0436
|
30,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0428
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
20,423
in stock
|
Buy Now | |
element14
from US$0.06
|
20,423
in stock
|
Buy Now | |
Farnell
from US$0.06
|
20,423
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
1,600
in stock
|
Buy Now | |
EBV Elektronik
-
|
120,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
SCHOTTKY-DIO. 100V 0,15A SOD123 | Rutronik |
Diode Small Signal Schottky 100V 0.15A 2-Pin SOD-123 T/R | Avnet America |
BAT46W Series 100 V 150 mA Surface Mount Small Signal Schottky Diode - SOD-123 | Future Electronics |
Small Signal Schottky Diode, 100V, 0.15A Rohs Compliant: Yes |Vishay BAT46W-HE3-08 | Newark Electronics |
SCHOTTKY DIODE SOD123-HE3 | RS |
Diode: Schottky switching | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a BAT46W-HE3-08?
Additional datasheets, footprints and schematics for BAT46W-HE3-08 are listed on our Part Details page. You can also find images and similar parts to BAT46W-HE3-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT46W-HE3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT46W-HE3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT46W-HE3-08 fall under?
The BAT46W-HE3-08 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT46W-HE3-08 when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT46W-HE3-08 you can contact the distributor directly for product support, shipping queries etc.
Is the BAT46W-HE3-08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BAT46W-HE3-08 have stock available?
Authorised distributors including Rutronik, Avnet America, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for BAT46W-HE3-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT46W-HE3-08 often in real-time on the comparison pages.
What if I can't find stock of BAT46W-HE3-08?
You can fill out our help required form which you can use to request a quote for BAT46W-HE3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.