Status: | Active |
---|---|
Series: | BAT46 |
RoHS: | Compliant |
Prices starting from US$0.0420
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
200
in stock
|
Buy Now | |
Future Electronics
from US$0.0463
|
4,236,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
645,000
in stock
|
Buy Now | |
element14
from US$0.08
|
113,920
in stock
|
Buy Now | |
Farnell
from US$0.07
|
113,920
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0420
|
200
in stock
|
Buy Now | |
Avnet America
-
|
645,000
in stock
|
Buy Now | |
Avnet Silica
-
|
420,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
363,000
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
-
|
Buy Now |
Very small conduction losses |
Low forward voltage drop |
Negligible switching losses |
Surface mount device |
Product Specifications |
---|
DS3201 Small signal Schottky diode |
Application Notes |
---|
AN4172 IEEE802.3af class 3 PoE converter reference design high efficiency flyback converter based on the PM8800A |
AN869 Tj max limit of Schottky diodes |
BAT46 Series 100 V 150 mA Surface Mount Small Signal Schottky Diode - SOD-323 | Future Electronics |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics BAT46JFILM | Newark Electronics |
DIODE, SCHOTTKY, 0.15A, 100V, SOD-323 | element14 |
Diode Schottky 100V 0.15A SOD-323 | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Small Signal Schottky Diode, Single, 100 V, 150 mA, 1 V, 1 A, 150 °C, SOD-323, 2 Pins | Avnet America |
Small Signal Schottky Diode, Single, 100 V, 150 mA, 1 V, 1 A, 150 �C, SOD-323, 2 Pins | Avnet Silica |
ST Schottky Diode, 150mA, 100V, SOD-323 | Distrelec |
Where can I find additional details, specifications and documents for a BAT46JFILM?
Additional datasheets, footprints and schematics for BAT46JFILM are listed on our Part Details page. You can also find images and similar parts to BAT46JFILM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT46JFILM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT46JFILM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT46JFILM fall under?
The BAT46JFILM is listed under Diodes and Rectifiers > Schottky Barrier Diodes > Signal Schottky.
Can I view similar or alternative parts?
You can view similar parts to BAT46JFILM when available in the Signal Schottky range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT46JFILM you can contact the distributor directly for product support, shipping queries etc.
Is the BAT46JFILM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAT46JFILM have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for BAT46JFILM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT46JFILM often in real-time on the comparison pages.
What if I can't find stock of BAT46JFILM?
You can fill out our help required form which you can use to request a quote for BAT46JFILM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.