Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0428
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
15,000
in stock
|
Buy Now | |
element14
from US$0.06
|
5,365
in stock
|
Buy Now | |
Farnell
from US$0.07
|
5,365
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.0432
|
-
|
Buy Now | |
Avnet America
from US$0.0473
|
-
|
Buy Now | |
TTI Europe
from US$0.0428
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 450mV |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Schottky 30V 0.2A SOD123 | RS |
DIODE, SCHOTTKY, SINGLE, 30V, SOD-123 | element14 |
Schottky Diode, 30V, 0.2A, Sod-123 | Newark Electronics |
BAT43W Series 30 V 100 uA Surface Mount Schottky Barrier Diode - SOD-123 | Future Electronics |
Diode Small Signal Schottky Diode 30V 0.2A 2-Pin SOD-123 T/R | Avnet America |
.2 A 30V SOD123 | TTI Europe |
Where can I find additional details, specifications and documents for a BAT43W-E3-18?
Additional datasheets, footprints and schematics for BAT43W-E3-18 are listed on our Part Details page. You can also find images and similar parts to BAT43W-E3-18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT43W-E3-18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT43W-E3-18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT43W-E3-18 fall under?
The BAT43W-E3-18 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT43W-E3-18 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT43W-E3-18 you can contact the distributor directly for product support, shipping queries etc.
Is the BAT43W-E3-18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT43W-E3-18 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for BAT43W-E3-18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT43W-E3-18 often in real-time on the comparison pages.
What if I can't find stock of BAT43W-E3-18?
You can fill out our help required form which you can use to request a quote for BAT43W-E3-18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.