Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0422
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
31,485
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
31,485
in stock
|
Buy Now | |
element14
from US$0.06
|
31,485
in stock
|
Buy Now | |
Future Electronics
from US$0.0422
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0487
|
7,600
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.0473
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.0428
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Sml Sgnl Schottky Diode, 30V/0.2A/Sod123 Rohs Compliant: Yes |Vishay BAT43W-E3-08 | Newark Electronics |
BAT43 Series 30 V 200 mA 7 pF SMT Small Signal Schottky Diode - SOD-123 | Future Electronics |
Diode: Schottky switching | Transfer Multisort Elektronik |
Diode Small Signal Schottky 30V 0.2A 2-Pin SOD-123 T/R | EBV Elektronik |
.2 A 30V SOD123 | TTI Europe |
Where can I find additional details, specifications and documents for a BAT43W-E3-08?
Additional datasheets, footprints and schematics for BAT43W-E3-08 are listed on our Part Details page. You can also find images and similar parts to BAT43W-E3-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT43W-E3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT43W-E3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT43W-E3-08 fall under?
The BAT43W-E3-08 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT43W-E3-08 when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT43W-E3-08 you can contact the distributor directly for product support, shipping queries etc.
Is the BAT43W-E3-08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BAT43W-E3-08 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for BAT43W-E3-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT43W-E3-08 often in real-time on the comparison pages.
What if I can't find stock of BAT43W-E3-08?
You can fill out our help required form which you can use to request a quote for BAT43W-E3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.