Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 650mV |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-523F |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a BAT42XV2?
Additional datasheets, footprints and schematics for BAT42XV2 are listed on our Part Details page. You can also find images and similar parts to BAT42XV2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT42XV2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT42XV2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT42XV2 fall under?
The BAT42XV2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT42XV2 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT42XV2 you can contact the distributor directly for product support, shipping queries etc.
Is the BAT42XV2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT42XV2 have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for BAT42XV2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT42XV2 often in real-time on the comparison pages.
What if I can't find stock of BAT42XV2?
You can fill out our help required form which you can use to request a quote for BAT42XV2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.