Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0460
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0460
|
No stock
|
Buy Now |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
Power Rating (mW) | 200 mW |
Peak RepetitiveReverse VoltageVRRM (V) | 30 V |
Forward Continuous Current IFM (mA) | 200 mA |
Forward Voltage Drop VF (V) | 0.4 |
@ IF (A) | 10 mA |
Maximum ReverseCurrent IR (µA) | 0.5 µA |
@ VR (V) | 25 V |
Capacitance CTOT Typ (pF) | 10 pF |
Status: | Unknown |
---|---|
Series: | BAT42 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 400mV |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-323F |
No. of Pins | 2Pins |
Product Range | BAT42 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current If @ Vf | 10mA |
Current Ifsm | 4A |
Diode Type | Schottky |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +125°C |
Power Dissipation Ptot Max | 200mW |
Reverse Recovery Time trr Max | 5ns |
Reverse Recovery Time trr Typ | 5ns |
Termination Type | Surface Mount Device |
DIODE, SCHOTTKY, 0.2A, 30V, SOD323-F | Farnell |
Where can I find additional details, specifications and documents for a BAT42WS?
Additional datasheets, footprints and schematics for BAT42WS are listed on our Part Details page. You can also find images and similar parts to BAT42WS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT42WS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT42WS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT42WS fall under?
The BAT42WS is listed under Schottky (Less than .5A).
Can I view similar or alternative parts?
You can view similar parts to BAT42WS when available in the Schottky (Less than .5A) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT42WS you can contact the distributor directly for product support, shipping queries etc.
Is the BAT42WS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for BAT42WS have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BAT42WS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT42WS often in real-time on the comparison pages.
What if I can't find stock of BAT42WS?
You can fill out our help required form which you can use to request a quote for BAT42WS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.