Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0242
Distributor | Stock | ||
---|---|---|---|
element14
from US$0.0242
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 125°C |
Diode Case Style | DO-204AH |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 125°C |
Diode Case Style | DO-204AH |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a BAT42 R0G?
Additional datasheets, footprints and schematics for BAT42 R0G are listed on our Part Details page. You can also find images and similar parts to BAT42 R0G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT42 R0G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT42 R0G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT42 R0G fall under?
The BAT42 R0G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT42 R0G when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT42 R0G you can contact the distributor directly for product support, shipping queries etc.
Is the BAT42 R0G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT42 R0G have stock available?
Authorised distributors including element14 have stock available or on a lead time for BAT42 R0G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT42 R0G often in real-time on the comparison pages.
What if I can't find stock of BAT42 R0G?
You can fill out our help required form which you can use to request a quote for BAT42 R0G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.