Status: | Active |
---|---|
Series: | BAT41 |
RoHS: | Compliant |
Prices starting from US$0.0373
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
2,275
in stock
|
Buy Now | |
Future Electronics
from US$0.0373
|
225,000
in stock
|
Buy Now | |
Avnet America
from US$0.0399
|
39,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
15,758
in stock
|
Buy Now | |
element14
from US$0.08
|
15,758
in stock
|
Buy Now | |
Farnell
from US$0.07
|
15,758
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
14,390
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
2,945
in stock
|
Buy Now | |
Avnet Silica
-
|
96,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low capacitance diode |
Low leakage current losses |
Low forward and reverse recovery times |
Negligible switching losses |
Surface mount device |
Extremely fast switching |
Product Specifications |
---|
DS4884 Low capacitance small signal Schottky diodes |
Application Notes |
---|
AN869 Tj max limit of Schottky diodes |
BAT41 Series 200 mA 1 V Schottky Diode Surface Mount - SOD-123 | Future Electronics |
Diode Small Signal Schottky 100V 0.2A 2-Pin SOD-123 T/R | Avnet America |
Small Signal Diode, 100 V, 200 Ma, 1 V, 1 A Rohs Compliant: Yes |Stmicroelectronics BAT41ZFILM | Newark Electronics |
DIODE, SCHOTTKY, 0.2A, 100V, SOD-123 | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
ST Schottky Diode, 200mA, 100V, SOD-123 | Distrelec |
Low Cap Schottky Diode 200mA 100V SOD123 | RS |
Where can I find additional details, specifications and documents for a BAT41ZFILM?
Additional datasheets, footprints and schematics for BAT41ZFILM are listed on our Part Details page. You can also find images and similar parts to BAT41ZFILM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT41ZFILM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT41ZFILM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT41ZFILM fall under?
The BAT41ZFILM is listed under Diodes and Rectifiers > Schottky Barrier Diodes > Signal Schottky.
Can I view similar or alternative parts?
You can view similar parts to BAT41ZFILM when available in the Signal Schottky range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT41ZFILM you can contact the distributor directly for product support, shipping queries etc.
Is the BAT41ZFILM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAT41ZFILM have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for BAT41ZFILM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT41ZFILM often in real-time on the comparison pages.
What if I can't find stock of BAT41ZFILM?
You can fill out our help required form which you can use to request a quote for BAT41ZFILM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.