Status: | Active |
---|---|
Series: | BAT41 |
RoHS: | Compliant |
Prices starting from US$0.0431
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
2,870
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
699,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
230,450
in stock
|
Buy Now | |
element14
from US$0.13
|
167,523
in stock
|
Buy Now | |
Farnell
from US$0.13
|
167,523
in stock
|
Buy Now | |
Avnet America
from US$0.0431
|
75,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
23,270
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
3,099
in stock
|
Buy Now | |
Avnet Silica
-
|
150,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
18,000
in stock
|
Buy Now |
Low capacitance diode |
Low leakage current losses |
Low forward and reverse recovery times |
Negligible switching losses |
Surface mount device |
Extremely fast switching |
Product Specifications |
---|
DS4884 Low capacitance small signal Schottky diodes |
Application Notes |
---|
AN869 Tj max limit of Schottky diodes |
Low Capacitance Small Signal 200 mA 1 V Schottky Diode Surface Mount - SOD-523 | Future Electronics |
Small Signal Diode, Single, 100 V, 200 Ma, 1 V, 1 A Rohs Compliant: Yes |Stmicroelectronics BAT41KFILM | Newark Electronics |
DIODE, SCHOTTKY, 0.2A, 100V, SOD-523 | element14 |
Diode Small Signal Schottky 100V 0.2A 2-Pin SOD-523 T/R | Avnet America |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
ST Schottky Diode, 200mA, 100V, SOD-523 | Distrelec |
Schottky Diode 100V 200mA Low Cap SOD523 | RS |
Where can I find additional details, specifications and documents for a BAT41KFILM?
Additional datasheets, footprints and schematics for BAT41KFILM are listed on our Part Details page. You can also find images and similar parts to BAT41KFILM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT41KFILM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT41KFILM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT41KFILM fall under?
The BAT41KFILM is listed under Diodes and Rectifiers > Schottky Barrier Diodes > Signal Schottky.
Can I view similar or alternative parts?
You can view similar parts to BAT41KFILM when available in the Signal Schottky range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT41KFILM you can contact the distributor directly for product support, shipping queries etc.
Is the BAT41KFILM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAT41KFILM have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for BAT41KFILM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT41KFILM often in real-time on the comparison pages.
What if I can't find stock of BAT41KFILM?
You can fill out our help required form which you can use to request a quote for BAT41KFILM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.